AVX Corporation SMD 330uF 10V 0.1 Ohm Capacitor F911A337MNC

Description
Cap Tant Solid 330uF 10V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: F911A337MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911A337MNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 330uF 10V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: F911A337MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911A337MNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 10V 0.1 Ohm Capacitor
59-F911A337MNC
SMD 330uF 10V 0.1 Ohm Capacitor 59-F911A337MNC
Cap Tant Solid 330uF 10V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: F911A337MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911A337MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: F911A337MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911A337MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-F911A337MNCDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F911A337MNCDKR-ND
Tantalum Capacitors 478-F911A337MNCDKR-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-F911A337MNCTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F911A337MNCTR-ND
Tantalum Capacitors 478-F911A337MNCTR-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-F911A337MNCCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F911A337MNCCT-ND
Tantalum Capacitors 478-F911A337MNCCT-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F911A337MNC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F911A337MNC
Capacitors - Tantalum Capacitors F911A337MNC
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site
Capacitor,330Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54K5139 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54K5139
Capacitor,330Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54K5139
Capacitor,330uF,10VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,330uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F911A337MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F911A337MNC
Tantalum Capacitors F911A337MNC
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F911A337MNC 478-F911A337MNCDKR-ND 478-F911A337MNCTR-ND F911A337MNC 54K5139 F911A337MNC
Product Name SMD 330uF 10V 0.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,330Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details