AVX Corporation SMD 47uF 16V 0.15 Ohm Capacitor F911C476MNC

Description
Cap Tant Solid 47uF 16V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 0.15 Ohm 125°C T/R Product overview: F911C476MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911C476MNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 16V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 0.15 Ohm 125°C T/R Product overview: F911C476MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911C476MNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 16V 0.15 Ohm Capacitor
59-F911C476MNC
SMD 47uF 16V 0.15 Ohm Capacitor 59-F911C476MNC
Cap Tant Solid 47uF 16V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 0.15 Ohm 125°C T/R Product overview: F911C476MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911C476MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 16V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 0.15 Ohm 125°C T/R Product overview: F911C476MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911C476MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F911C476MNC - 774383-F911C476MNC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F911C476MNC
774383-F911C476MNC
Tantalum Capacitors - F911C476MNC 774383-F911C476MNC
Manufacturer: AVX Corporation Win Source Part Number: 774383-F911C476MNC Series: F91 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Manufacturer Size Code: N Family Name: F91 Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.118" (3.00mm) Voltage Rating DC: 16V ECCN: EAR99 Country of Origin: El Salvador, Japan Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 774383-F911C476MNC
Series: F91
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 47μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 150 mOhm
Manufacturer Size Code: N
Family Name: F91
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.118" (3.00mm)
Voltage Rating DC: 16V
ECCN: EAR99
Country of Origin: El Salvador, Japan
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-8104-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8104-2-ND
Tantalum Capacitors 478-8104-2-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8104-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8104-1-ND
Tantalum Capacitors 478-8104-1-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8104-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8104-6-ND
Tantalum Capacitors 478-8104-6-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - F911C476MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F911C476MNC
Tantalum Capacitors F911C476MNC
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F911C476MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F911C476MNC
Capacitors - Tantalum Capacitors F911C476MNC
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F911C476MNC 774383-F911C476MNC 478-8104-2-ND 478-8104-6-ND F911C476MNC F911C476MNC
Product Name SMD 47uF 16V 0.15 Ohm Capacitor Tantalum Capacitors - F911C476MNC Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel; Reel package Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491C105K050AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details