Kyocera Corporation Tantalum Capacitors F911A686KCC

Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F911A686KCCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F911A686KCCAVX-ND
Tantalum Capacitors F911A686KCCAVX-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F911A686KCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F911A686KCC
Capacitors - Tantalum Capacitors F911A686KCC
CAP TANT 68UF 10% 10V 2312

CAP TANT 68UF 10% 10V 2312

Supplier's Site
Tantalum Capacitors - F911A686KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F911A686KCC
Tantalum Capacitors F911A686KCC
CAP TANT 68UF 10% 10V 2312

CAP TANT 68UF 10% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F911A686KCCAVX-ND F911A686KCC F911A686KCC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - 1814661 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers