Kyocera Corporation Tantalum Capacitors F750G477MDC

Description
470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F750G477MDCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F750G477MDCAVX-ND
Tantalum Capacitors F750G477MDCAVX-ND
470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm

470µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - F750G477MDC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F750G477MDC
Tantalum Capacitors F750G477MDC
CAP TANT 470UF 20% 4V 2917

CAP TANT 470UF 20% 4V 2917

Supplier's Site Datasheet
Capacitor Tant, 470Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 26T4569 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
26T4569
Capacitor Tant, 470Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 26T4569
CAPACITOR TANT, 470UF, 4V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.12A RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 4V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.12A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F750G477MDCAVX-ND F750G477MDC 26T4569
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 470Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers