Kyocera Corporation Tantalum Capacitors F720J686MRC

Description
68µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 750mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 750mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F720J686MRCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F720J686MRCAVX-ND
Tantalum Capacitors F720J686MRCAVX-ND
68µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 750mOhm

68µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 750mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F720J686MRC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F720J686MRC
Capacitors - Tantalum Capacitors F720J686MRC
CAP TANT 68UF 20% 6.3V 2824

CAP TANT 68UF 20% 6.3V 2824

Supplier's Site
Capacitor Tant, 68Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 58R4006 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
58R4006
Capacitor Tant, 68Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 58R4006
CAPACITOR TANT, 68UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.75ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:1.3mmRoHS Compliant: Yes

CAPACITOR TANT, 68UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.75ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:1.3mmRoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Tantalum Capacitors
F720J686MRC
Tantalum Capacitors F720J686MRC
CAP TANT 68UF 20% 6.3V 2824

CAP TANT 68UF 20% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F720J686MRCAVX-ND F720J686MRC 58R4006 F720J686MRC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 68Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS156K020P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details