Kyocera Corporation Tantalum Capacitors F750J227KCC

Description
220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 200mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F750J227KCCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F750J227KCCAVX-ND
Tantalum Capacitors F750J227KCCAVX-ND
220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 200mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F750J227KCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F750J227KCC
Capacitors - Tantalum Capacitors F750J227KCC
CAP TANT 220UF 10% 6.3V 2812

CAP TANT 220UF 10% 6.3V 2812

Supplier's Site
Tantalum Capacitors - F750J227KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F750J227KCC
Tantalum Capacitors F750J227KCC
CAP TANT 220UF 10% 6.3V 2812

CAP TANT 220UF 10% 6.3V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F750J227KCCAVX-ND F750J227KCC F750J227KCC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details