Kyocera Corporation Automotive SMD 1uF 100V Capacitor CB052E0105KBC

Description
Cap Film 1uF 100V PET-HT 10%( 7.2 X 6.1 X 5.7mm) SMD 125°C Automotive AEC-Q200 T/R Product overview: CB052E0105KBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB052E0105KBC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 1uF 100V PET-HT 10%( 7.2 X 6.1 X 5.7mm) SMD 125°C Automotive AEC-Q200 T/R Product overview: CB052E0105KBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB052E0105KBC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 1uF 100V Capacitor
62-CB052E0105KBC
Automotive SMD 1uF 100V Capacitor 62-CB052E0105KBC
Cap Film 1uF 100V PET-HT 10%( 7.2 X 6.1 X 5.7mm) SMD 125°C Automotive AEC-Q200 T/R Product overview: CB052E0105KBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB052E0105KBC can be used for catalog matching and distributor lookup.

Cap Film 1uF 100V PET-HT 10%( 7.2 X 6.1 X 5.7mm) SMD 125°C Automotive AEC-Q200 T/R Product overview: CB052E0105KBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB052E0105KBC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 478-11602-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-11602-6-ND
Film Capacitors 478-11602-6-ND
1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard SMD

1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard SMD

Buy Now Datasheet
Film Capacitors - 478-11602-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-11602-2-ND
Film Capacitors 478-11602-2-ND
1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard SMD

1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard SMD

Buy Now Datasheet
Film Capacitors - 478-11602-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-11602-1-ND
Film Capacitors 478-11602-1-ND
1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard SMD

1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard SMD

Buy Now Datasheet
Film Capacitor - CB052E0105KBC - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB052E0105KBC
Film Capacitor CB052E0105KBC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - CB052E0105KBC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CB052E0105KBC
Film Capacitors CB052E0105KBC
CAP FILM 1UF 10% 100VDC SMD

CAP FILM 1UF 10% 100VDC SMD

Supplier's Site Datasheet
Capacitors - Film Capacitors CB052E0105KBC
CAP FILM 1UF 10% 100VDC SMD

CAP FILM 1UF 10% 100VDC SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Richardson RFPD Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-CB052E0105KBC 478-11602-6-ND 478-11602-2-ND CB052E0105KBC CB052E0105KBC CB052E0105KBC
Product Name Automotive SMD 1uF 100V Capacitor Film Capacitors Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers