Kyocera Corporation Tantalum - Polymer Capacitors F381A225MMA

Description
2.2µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-8725-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-8725-6-ND
Tantalum - Polymer Capacitors 478-8725-6-ND
2.2µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz

2.2µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-8725-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-8725-2-ND
Tantalum - Polymer Capacitors 478-8725-2-ND
2.2µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz

2.2µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-8725-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-8725-1-ND
Tantalum - Polymer Capacitors 478-8725-1-ND
2.2µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz

2.2µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - F381A225MMA - 1037399-F381A225MMA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - F381A225MMA
1037399-F381A225MMA
Tantalum - Polymer Capacitors - F381A225MMA 1037399-F381A225MMA
Manufacturer: AVX Corporation Win Source Part Number: 1037399-F381A225MMA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Capacitance: 2.2μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: M ESR: 500 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1037399-F381A225MMA
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Capacitance: 2.2μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: M
ESR: 500 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
70-F381A225MMA
2.2UF 10V Capacitor 70-F381A225MMA
CAP TANT POLY 2.2UF 10V 0603 Product overview: F381A225MMA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F381A225MMA can be used for catalog matching and distributor lookup.

CAP TANT POLY 2.2UF 10V 0603 Product overview: F381A225MMA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F381A225MMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf, 20%, 10V, 0603; Capacitance Kyocera Avx - 04X6289 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 20%, 10V, 0603; Capacitance Kyocera Avx
04X6289
Tantalum Capacitor, 2.2Uf, 20%, 10V, 0603; Capacitance Kyocera Avx 04X6289
TANTALUM CAPACITOR, 2.2UF, 20%, 10V, 0603; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 20%, 10V, 0603; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 2.2Uf, 20%, 10V, 0603, Full Reel; Capacitance Kyocera Avx - 04X6290 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 20%, 10V, 0603, Full Reel; Capacitance Kyocera Avx
04X6290
Tantalum Capacitor, 2.2Uf, 20%, 10V, 0603, Full Reel; Capacitance Kyocera Avx 04X6290
TANTALUM CAPACITOR, 2.2UF, 20%, 10V, 0603, FULL REEL; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 20%, 10V, 0603, FULL REEL; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - F381A225MMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
F381A225MMA
Capacitors - Tantalum - Polymer Capacitors F381A225MMA
CAP TANT POLY 2.2UF 10V 0603

CAP TANT POLY 2.2UF 10V 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8725-6-ND 478-8725-2-ND 1037399-F381A225MMA 70-F381A225MMA 04X6289 F381A225MMA
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors - F381A225MMA 2.2UF 10V Capacitor Tantalum Capacitor, 2.2Uf, 20%, 10V, 0603; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details