Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMD Film Capacitors .22UF 63V 5% Product overview: CF032D0224JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CF032D0224JBA can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989538-CF032D0224JBA
Capacitance: 220 nF
Number of Pins: 1812
Categories: Film Capacitors
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 63 V
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CF032D0224JBA | 62-CF032D0224JBA | 989538-CF032D0224JBA |
| Product Name | Film Capacitor | SMD 22UF 63V Capacitor | Film Capacitors - CF032D0224JBA |
| Technology | Film Capacitors | Film Capacitors | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 5 (+/- %) |