Kyocera Corporation SMD 68uF 0.2 Ohm Capacitor F380J686MSALZT

Description
Cap Tant Polymer 68uF 6.3VDC S CASE 20% (2 X 1.25 X 0.8mm) Undertab SMD 2012-09 0.2 Ohm 105°C T/R Product overview: F380J686MSALZT from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F380J686MSALZT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 68uF 6.3VDC S CASE 20% (2 X 1.25 X 0.8mm) Undertab SMD 2012-09 0.2 Ohm 105°C T/R Product overview: F380J686MSALZT from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F380J686MSALZT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 0.2 Ohm Capacitor
70-F380J686MSALZT
SMD 68uF 0.2 Ohm Capacitor 70-F380J686MSALZT
Cap Tant Polymer 68uF 6.3VDC S CASE 20% (2 X 1.25 X 0.8mm) Undertab SMD 2012-09 0.2 Ohm 105°C T/R Product overview: F380J686MSALZT from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F380J686MSALZT can be used for catalog matching and distributor lookup.

Cap Tant Polymer 68uF 6.3VDC S CASE 20% (2 X 1.25 X 0.8mm) Undertab SMD 2012-09 0.2 Ohm 105°C T/R Product overview: F380J686MSALZT from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F380J686MSALZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - F380J686MSALZT - 1037397-F380J686MSALZT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - F380J686MSALZT
1037397-F380J686MSALZT
Tantalum - Polymer Capacitors - F380J686MSALZT 1037397-F380J686MSALZT
Manufacturer: AVX Corporation Win Source Part Number: 1037397-F380J686MSAL ZT Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: S ESR: 200 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1037397-F380J686MSALZT
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Capacitance: 68μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: S
ESR: 200 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9561-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9561-1-ND
Tantalum - Polymer Capacitors 478-9561-1-ND
68µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9561-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9561-2-ND
Tantalum - Polymer Capacitors 478-9561-2-ND
68µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9561-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9561-6-ND
Tantalum - Polymer Capacitors 478-9561-6-ND
68µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

68µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - F380J686MSALZT - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
F380J686MSALZT
Tantalum - Polymer Capacitors F380J686MSALZT
CAP TANT POLY 68UF 6.3V 0805

CAP TANT POLY 68UF 6.3V 0805

Supplier's Site Datasheet
Capacitor, Tan, Polymer, 68Uf, 6.3V, 0805; Capacitance Kyocera Avx - 28Y7639 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tan, Polymer, 68Uf, 6.3V, 0805; Capacitance Kyocera Avx
28Y7639
Capacitor, Tan, Polymer, 68Uf, 6.3V, 0805; Capacitance Kyocera Avx 28Y7639
CAPACITOR, TAN, POLYMER, 68UF, 6.3V, 0805; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAPACITOR, TAN, POLYMER, 68UF, 6.3V, 0805; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Tan, Polymer, 68Uf, 6.3V, 0805; Capacitance Kyocera Avx - 28Y7640 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tan, Polymer, 68Uf, 6.3V, 0805; Capacitance Kyocera Avx
28Y7640
Capacitor, Tan, Polymer, 68Uf, 6.3V, 0805; Capacitance Kyocera Avx 28Y7640
CAPACITOR, TAN, POLYMER, 68UF, 6.3V, 0805; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAPACITOR, TAN, POLYMER, 68UF, 6.3V, 0805; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - F380J686MSALZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
F380J686MSALZT
Capacitors - Tantalum - Polymer Capacitors F380J686MSALZT
CAP TANT POLY 68UF 6.3V 0805

CAP TANT POLY 68UF 6.3V 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-F380J686MSALZT 1037397-F380J686MSALZT 478-9561-1-ND 478-9561-6-ND F380J686MSALZT 28Y7639 F380J686MSALZT
Product Name SMD 68uF 0.2 Ohm Capacitor Tantalum - Polymer Capacitors - F380J686MSALZT Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitor, Tan, Polymer, 68Uf, 6.3V, 0805; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel; Reel - TR Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details