Kyocera Corporation Tantalum Capacitors F911D156MCC

Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8105-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8105-2-ND
Tantalum Capacitors 478-8105-2-ND
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F911D156MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F911D156MCC
Capacitors - Tantalum Capacitors F911D156MCC
CAP TANT 15UF 20% 20V 2312

CAP TANT 15UF 20% 20V 2312

Supplier's Site
Tantalum Capacitors - F911D156MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F911D156MCC
Tantalum Capacitors F911D156MCC
CAP TANT 15UF 20% 20V 2312

CAP TANT 15UF 20% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-8105-2-ND F911D156MCC F911D156MCC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details