Kyocera Corporation Tantalum Capacitors F920G336MAA

Description
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.8Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F920G336MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F920G336MAAAVX-ND
Tantalum Capacitors F920G336MAAAVX-ND
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.8Ohm

33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - F920G336MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F920G336MAA
Tantalum Capacitors F920G336MAA
CAP TANT 33UF 20% 4V 1206

CAP TANT 33UF 20% 4V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F920G336MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F920G336MAA
Capacitors - Tantalum Capacitors F920G336MAA
CAP TANT 33UF 20% 4V 1206

CAP TANT 33UF 20% 4V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number F920G336MAAAVX-ND F920G336MAA F920G336MAA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details