The F920G226MAA is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22OºF and a rated voltage of 4V. It is housed in a low-profile 1206 case size, compliant with RoHS3 directive 2015/863/EU. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. It has a capacitance tolerance of ±20% and a maximum leakage current of 0.01CV or 0.5OºA at 20°C, increasing to 0.1CV or 5OºA at 85°C. The capacitor is designed for applications in handheld electronics and USB accessories, and it has been 100% surge current tested. The product is suitable for surface mount technology (SMT) applications and is lead-free compatible.
22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.8Ohm
CAP TANT 22UF 20% 4V 1206
CAP TANT 22UF 20% 4V 1206
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F920G226MAAAVX-ND | F920G226MAA | F920G226MAA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |