Kyocera Corporation Tantalum Capacitors F910J227MCC

Description
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F910J227MCCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F910J227MCCAVX-ND
Tantalum Capacitors F910J227MCCAVX-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - F910J227MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F910J227MCC
Tantalum Capacitors F910J227MCC
CAP TANT 220UF 20% 6.3V 2312

CAP TANT 220UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitor,220Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54K5132 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54K5132
Capacitor,220Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54K5132
Capacitor,220uF,6.3V DC,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,220uF,6.3VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F910J227MCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F910J227MCC
Capacitors - Tantalum Capacitors F910J227MCC
CAP TANT 220UF 20% 6.3V 2312

CAP TANT 220UF 20% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F910J227MCCAVX-ND F910J227MCC 54K5132 F910J227MCC
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,220Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers