Kyocera Corporation Tantalum Capacitors F750J337MDC

Description
330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8079-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8079-2-ND
Tantalum Capacitors 478-8079-2-ND
330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - F750J337MDC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F750J337MDC
Tantalum Capacitors F750J337MDC
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F750J337MDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F750J337MDC
Capacitors - Tantalum Capacitors F750J337MDC
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitor, Polarized, Tantalum (Dry/solid), 6.3V, 20% +Tol, 20% -Tol, 330Uf, Surface Mount, 2914 Rohs Compliant Kyocera Avx - 96AJ2056 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Polarized, Tantalum (Dry/solid), 6.3V, 20% +Tol, 20% -Tol, 330Uf, Surface Mount, 2914 Rohs Compliant Kyocera Avx
96AJ2056
Tantalum Capacitor, Polarized, Tantalum (Dry/solid), 6.3V, 20% +Tol, 20% -Tol, 330Uf, Surface Mount, 2914 Rohs Compliant Kyocera Avx 96AJ2056
TANTALUM CAPACITOR, POLARIZED, TANTALUM (DRY/SOLID), 6.3V, 20% +TOL, 20% -TOL, 330UF, SURFACE MOUNT, 2914 ROHS COMPLIANT: YES

TANTALUM CAPACITOR, POLARIZED, TANTALUM (DRY/SOLID), 6.3V, 20% +TOL, 20% -TOL, 330UF, SURFACE MOUNT, 2914 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8079-2-ND F750J337MDC F750J337MDC 96AJ2056
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, Polarized, Tantalum (Dry/solid), 6.3V, 20% +Tol, 20% -Tol, 330Uf, Surface Mount, 2914 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814685 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers