Kyocera Corporation Tantalum Capacitors F920J685MPA

Description
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F920J685MPAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F920J685MPAAVX-ND
Tantalum Capacitors F920J685MPAAVX-ND
6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm

6.8µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F920J685MPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F920J685MPA
Capacitors - Tantalum Capacitors F920J685MPA
CAP TANT 6.8UF 20% 6.3V 0805

CAP TANT 6.8UF 20% 6.3V 0805

Supplier's Site
Tantalum Capacitors - F920J685MPA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F920J685MPA
Tantalum Capacitors F920J685MPA
CAP TANT 6.8UF 20% 6.3V 0805

CAP TANT 6.8UF 20% 6.3V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F920J685MPAAVX-ND F920J685MPA F920J685MPA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers