Kyocera Corporation Tantalum Capacitors F750J687KRC

Description
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm
Request a Quote Datasheet
Description
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F750J687KRCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F750J687KRCAVX-ND
Tantalum Capacitors F750J687KRCAVX-ND
680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm

680µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - F750J687KRC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F750J687KRC
Tantalum Capacitors F750J687KRC
CAP TANT 680UF 10% 6.3V 2824

CAP TANT 680UF 10% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number F750J687KRCAVX-ND F750J687KRC
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details