Kyocera Corporation SMD 680uF 10V 0.14 Ohm Capacitor F721A687MMC

Description
Cap Tant Solid 680uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C Product overview: F721A687MMC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 10V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 10V, 0.14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F721A687MMC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 680uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C Product overview: F721A687MMC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 10V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 10V, 0.14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F721A687MMC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 680uF 10V 0.14 Ohm Capacitor
59-F721A687MMC
SMD 680uF 10V 0.14 Ohm Capacitor 59-F721A687MMC
Cap Tant Solid 680uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C Product overview: F721A687MMC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 10V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 10V, 0.14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F721A687MMC can be used for catalog matching and distributor lookup.

Cap Tant Solid 680uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C Product overview: F721A687MMC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 10V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 10V, 0.14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F721A687MMC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8071-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8071-1-ND
Tantalum Capacitors 478-8071-1-ND
680µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm

680µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8071-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8071-2-ND
Tantalum Capacitors 478-8071-2-ND
680µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm

680µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8071-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8071-6-ND
Tantalum Capacitors 478-8071-6-ND
680µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm

680µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
F721A687MMC
Tantalum Capacitors F721A687MMC
CAP TANT 680UF 20% 10V 2824

CAP TANT 680UF 20% 10V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F721A687MMC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F721A687MMC
Capacitors - Tantalum Capacitors F721A687MMC
CAP TANT 680UF 20% 10V 2824

CAP TANT 680UF 20% 10V 2824

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F721A687MMC 478-8071-1-ND 478-8071-6-ND F721A687MMC F721A687MMC
Product Name SMD 680uF 10V 0.14 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Tantalum Capacitors - TDL106M035S1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details