Kyocera Corporation Tantalum Capacitors F911A107MCC

Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8098-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8098-6-ND
Tantalum Capacitors 478-8098-6-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 250mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8098-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8098-1-ND
Tantalum Capacitors 478-8098-1-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 250mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8098-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8098-2-ND
Tantalum Capacitors 478-8098-2-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 250mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 250mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V 0.25 Ohm Capacitor
59-F911A107MCC
SMD 100uF 10V 0.25 Ohm Capacitor 59-F911A107MCC
Cap Tant Solid 100uF 10V C CASE 20%( 6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.25 Ohm 125°C T/R Product overview: F911A107MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911A107MCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 10V C CASE 20%( 6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.25 Ohm 125°C T/R Product overview: F911A107MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911A107MCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 10V 0.25 Ohm 20%, 6032-25, Full Reel; Capacitance Kyocera Avx - 54K5136 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.25 Ohm 20%, 6032-25, Full Reel; Capacitance Kyocera Avx
54K5136
Tantalum Capacitor, 100Uf 10V 0.25 Ohm 20%, 6032-25, Full Reel; Capacitance Kyocera Avx 54K5136
TANTALUM CAPACITOR, 100UF 10V 0.25 OHM 20%, 6032-25, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V 0.25 OHM 20%, 6032-25, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F911A107MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F911A107MCC
Tantalum Capacitors F911A107MCC
CAP TANT 100UF 20% 10V 2312

CAP TANT 100UF 20% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F911A107MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F911A107MCC
Capacitors - Tantalum Capacitors F911A107MCC
CAP TANT 100UF 20% 10V 2312

CAP TANT 100UF 20% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8098-6-ND 478-8098-1-ND 59-F911A107MCC 54K5136 F911A107MCC F911A107MCC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 10V 0.25 Ohm Capacitor Tantalum Capacitor, 100Uf 10V 0.25 Ohm 20%, 6032-25, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details