Kyocera Corporation Tantalum Capacitors F751C227KRC

Description
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8093-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8093-2-ND
Tantalum Capacitors 478-8093-2-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 200mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8093-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8093-6-ND
Tantalum Capacitors 478-8093-6-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 200mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8093-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8093-1-ND
Tantalum Capacitors 478-8093-1-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 200mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 16V 0.2 Ohm Capacitor
59-F751C227KRC
SMD 220uF 16V 0.2 Ohm Capacitor 59-F751C227KRC
Cap Tant Solid 220uF 16V R CASE 10% (7.2 X 6 X 1.2mm) Pad SMD 7260-15 0.2 Ohm 125°C Product overview: F751C227KRC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F751C227KRC can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 16V R CASE 10% (7.2 X 6 X 1.2mm) Pad SMD 7260-15 0.2 Ohm 125°C Product overview: F751C227KRC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F751C227KRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F751C227KRC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F751C227KRC
Capacitors - Tantalum Capacitors F751C227KRC
CAP TANT 220UF 10% 16V 2824

CAP TANT 220UF 10% 16V 2824

Supplier's Site
Tantalum Capacitors - F751C227KRC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F751C227KRC
Tantalum Capacitors F751C227KRC
CAP TANT 220UF 10% 16V 2824

CAP TANT 220UF 10% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8093-2-ND 478-8093-6-ND 59-F751C227KRC F751C227KRC F751C227KRC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 16V 0.2 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
Tantalum Capacitors - 1814632 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details