4.7µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 6Ohm
CAPACITOR TANT, 4.7UF, 4V, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:71mA RoHS Compliant: Yes
CAP TANT 4.7UF 20% 4V 0805
CAP TANT 4.7UF 20% 4V 0805
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F920G475MPAAVX-ND | 49H8662 | F920G475MPA | F920G475MPA |
| Product Name | Tantalum Capacitors | Capacitor Tant, 4.7Uf, 4V, 20%, 0805, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |