Kyocera Corporation Tantalum Capacitors F911A157MNC

Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8100-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8100-6-ND
Tantalum Capacitors 478-8100-6-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8100-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8100-2-ND
Tantalum Capacitors 478-8100-2-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8100-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8100-1-ND
Tantalum Capacitors 478-8100-1-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 10V 0.1 Ohm Capacitor
59-F911A157MNC
SMD 150uF 10V 0.1 Ohm Capacitor 59-F911A157MNC
Cap Tant Solid 150uF 10V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: F911A157MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911A157MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 10V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.1 Ohm 125°C T/R Product overview: F911A157MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911A157MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F911A157MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F911A157MNC
Capacitors - Tantalum Capacitors F911A157MNC
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - F911A157MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F911A157MNC
Tantalum Capacitors F911A157MNC
CAP TANT 150UF 20% 10V 2917

CAP TANT 150UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf 10V 0.1 Ohm 20%, 7343-28; Capacitance Kyocera Avx - 58R3232 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf 10V 0.1 Ohm 20%, 7343-28; Capacitance Kyocera Avx
58R3232
Tantalum Capacitor, 150Uf 10V 0.1 Ohm 20%, 7343-28; Capacitance Kyocera Avx 58R3232
TANTALUM CAPACITOR, 150UF 10V 0.1 OHM 20%, 7343-28; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:N; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF 10V 0.1 OHM 20%, 7343-28; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:N; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 150Uf 10V 0.1 Ohm 20%, 7343-28; Capacitance Kyocera Avx - 54K5137 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 10V 0.1 Ohm 20%, 7343-28; Capacitance Kyocera Avx
54K5137
Capacitor Tant, 150Uf 10V 0.1 Ohm 20%, 7343-28; Capacitance Kyocera Avx 54K5137
CAPACITOR TANT, 150UF 10V 0.1 OHM 20%, 7343-28; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm; Features:Low ESR; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 150UF 10V 0.1 OHM 20%, 7343-28; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm; Features:Low ESR; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8100-6-ND 478-8100-2-ND 59-F911A157MNC F911A157MNC F911A157MNC 58R3232 54K5137
Product Name Tantalum Capacitors Tantalum Capacitors SMD 150uF 10V 0.1 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 150Uf 10V 0.1 Ohm 20%, 7343-28; Capacitance Kyocera Avx Capacitor Tant, 150Uf 10V 0.1 Ohm 20%, 7343-28; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML050MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details