Kyocera Corporation Film Capacitors CB047G0683JBC

Description
0.068µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.068µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 478-CB047G0683JBCTR-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-CB047G0683JBCTR-ND
Film Capacitors 478-CB047G0683JBCTR-ND
0.068µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

0.068µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 478-CB047G0683JBCDKR-ND - DigiKey
Thief River Falls, MN, United States
0.068µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

0.068µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 478-CB047G0683JBCCT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-CB047G0683JBCCT-ND
Film Capacitors 478-CB047G0683JBCCT-ND
0.068µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

0.068µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive 0.068uF 250V Capacitor
62-CB047G0683JBC
Automotive 0.068uF 250V Capacitor 62-CB047G0683JBC
Cap Film 0.068uF 250V PEN 5%( 5.8 X 5 X 4mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB047G0683JBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.068uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.068uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB047G0683JBC can be used for catalog matching and distributor lookup.

Cap Film 0.068uF 250V PEN 5%( 5.8 X 5 X 4mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB047G0683JBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.068uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.068uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB047G0683JBC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor - CB047G0683JBC - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB047G0683JBC
Film Capacitor CB047G0683JBC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors CB047G0683JBC
CAP FILM 0.068UF 5% 250VDC 2220

CAP FILM 0.068UF 5% 250VDC 2220

Supplier's Site
Film Capacitors - CB047G0683JBC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CB047G0683JBC
Film Capacitors CB047G0683JBC
CAP FILM 0.068UF 5% 250VDC 2220

CAP FILM 0.068UF 5% 250VDC 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-CB047G0683JBCTR-ND 478-CB047G0683JBCDKR-ND 62-CB047G0683JBC CB047G0683JBC CB047G0683JBC CB047G0683JBC
Product Name Film Capacitors Film Capacitors Automotive 0.068uF 250V Capacitor Film Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - C17AH0R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details