Kyocera Corporation Tantalum Capacitors F911A227KNCAJ6

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F911A227KNCAJ6 is a tantalum capacitor from Lingto Electronic Limited, designed for automotive applications. It features a capacitance of 220OºF with a rated voltage of 10V and a tolerance of ±10%. This component is compliant with the RoHS3 directive and meets AEC-Q200 automotive standards, ensuring reliability in automotive environments. The capacitor has been 100% surge current tested, making it suitable for demanding applications. The operating temperature range is from -55°C to +125°C, with a rated temperature of +85°C. It exhibits low equivalent series resistance (ESR) and a maximum leakage current of 0.01CV or 0.5OºA at 20°C after one minute of rated voltage application. The capacitor is available in a case size of 2917, making it compact for various designs. It is also lead-free compatible, aligning with modern manufacturing practices. Engineers considering this component can expect robust performance in cabin electronics and infotainment systems, where reliability and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The F911A227KNCAJ6 is a tantalum capacitor from Lingto Electronic Limited, designed for automotive applications. It features a capacitance of 220OºF with a rated voltage of 10V and a tolerance of ±10%. This component is compliant with the RoHS3 directive and meets AEC-Q200 automotive standards, ensuring reliability in automotive environments. The capacitor has been 100% surge current tested, making it suitable for demanding applications. The operating temperature range is from -55°C to +125°C, with a rated temperature of +85°C. It exhibits low equivalent series resistance (ESR) and a maximum leakage current of 0.01CV or 0.5OºA at 20°C after one minute of rated voltage application. The capacitor is available in a case size of 2917, making it compact for various designs. It is also lead-free compatible, aligning with modern manufacturing practices. Engineers considering this component can expect robust performance in cabin electronics and infotainment systems, where reliability and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12416-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12416-1-ND
Tantalum Capacitors 478-12416-1-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12416-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12416-2-ND
Tantalum Capacitors 478-12416-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12416-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12416-6-ND
Tantalum Capacitors 478-12416-6-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F911A227KNCAJ6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F911A227KNCAJ6
Tantalum Capacitors F911A227KNCAJ6
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12416-1-ND 478-12416-6-ND F911A227KNCAJ6
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers