Kyocera Corporation Tantalum Capacitors F911C226MBAAJ6

Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 950mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 950mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9390-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9390-1-ND
Tantalum Capacitors 478-9390-1-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 950mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 950mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9390-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9390-2-ND
Tantalum Capacitors 478-9390-2-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 950mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 950mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9390-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9390-6-ND
Tantalum Capacitors 478-9390-6-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 950mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 950mOhm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 22uF 16V Capacitor
59-F911C226MBAAJ6
Automotive SMD 22uF 16V Capacitor 59-F911C226MBAAJ6
Cap Tant Solid 22uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.95 Ohm 125°C Automotive AEC-Q200 Product overview: F911C226MBAAJ6 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 16V, 0.95 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911C226MBAAJ6 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.95 Ohm 125°C Automotive AEC-Q200 Product overview: F911C226MBAAJ6 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 16V, 0.95 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911C226MBAAJ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F911C226MBAAJ6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F911C226MBAAJ6
Tantalum Capacitors F911C226MBAAJ6
CAP TANT 22UF 20% 16V 1411

CAP TANT 22UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F911C226MBAAJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F911C226MBAAJ6
Capacitors - Tantalum Capacitors F911C226MBAAJ6
CAP TANT 22UF 20% 16V 1411

CAP TANT 22UF 20% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9390-1-ND 478-9390-6-ND 59-F911C226MBAAJ6 F911C226MBAAJ6 F911C226MBAAJ6
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 22uF 16V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details