10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm
CAP TANT 10UF 20% 25V 2312 Product overview: F911E106MCC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911E106MCC can be used for catalog matching and distributor lookup.
Tantalum Capacitor 25V 2312 10uF 20%
Tantalum Capacitor 25V 2312 10uF 20%
CAP TANT 10UF 20% 25V 2312
CAP TANT 10UF 20% 25V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8106-1-ND | 478-8106-6-ND | 59-F911E106MCC | 1362609 | F911E106MCC | F911E106MCC |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 10UF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum; Electrolytic | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |