Kyocera Corporation SMD 220uF 16V 0.2 Ohm Capacitor F751C227MRC

Description
Cap Tant Solid 220uF 16V R CASE 20% (7.2 X 6 X 3.5mm) Pad SMD 0.2 Ohm 125°C Product overview: F751C227MRC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F751C227MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 220uF 16V R CASE 20% (7.2 X 6 X 3.5mm) Pad SMD 0.2 Ohm 125°C Product overview: F751C227MRC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F751C227MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 16V 0.2 Ohm Capacitor
59-F751C227MRC
SMD 220uF 16V 0.2 Ohm Capacitor 59-F751C227MRC
Cap Tant Solid 220uF 16V R CASE 20% (7.2 X 6 X 3.5mm) Pad SMD 0.2 Ohm 125°C Product overview: F751C227MRC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F751C227MRC can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 16V R CASE 20% (7.2 X 6 X 3.5mm) Pad SMD 0.2 Ohm 125°C Product overview: F751C227MRC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F751C227MRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1000215-F751C227MRC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1000215-F751C227MRC
Capacitors - Tantalum Capacitors 1000215-F751C227MRC
Win Source Part Number: 1000215-F751C227MRC Category: Capacitors>Tantalum Capacitors Series: F75, Frameless™ Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.150" (3.80mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: R Package / Case: 2824 (7260 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-8094-6,478-8094- 2,478-8094-1

Win Source Part Number: 1000215-F751C227MRC
Category: Capacitors>Tantalum Capacitors
Series: F75, Frameless™
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.150" (3.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 200mOhm
Manufacturer Size Code: R
Package / Case: 2824 (7260 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-8094-6,478-8094-2,478-8094-1

Buy Now Datasheet
Tantalum Capacitors - 478-8094-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8094-6-ND
Tantalum Capacitors 478-8094-6-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 200mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8094-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8094-2-ND
Tantalum Capacitors 478-8094-2-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 200mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8094-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8094-1-ND
Tantalum Capacitors 478-8094-1-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 200mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - F751C227MRC - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F751C227MRC
Tantalum Capacitors F751C227MRC
CAP TANT 220UF 20% 16V 2824

CAP TANT 220UF 20% 16V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F751C227MRC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F751C227MRC
Capacitors - Tantalum Capacitors F751C227MRC
CAP TANT 220UF 20% 16V 2824

CAP TANT 220UF 20% 16V 2824

Supplier's Site
Tantalum Capacitors - F751C227MRC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F751C227MRC
Tantalum Capacitors F751C227MRC
CAP TANT 220UF 20% 16V 2824

CAP TANT 220UF 20% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F751C227MRC 1000215-F751C227MRC 478-8094-6-ND 478-8094-2-ND F751C227MRC F751C227MRC F751C227MRC
Product Name SMD 220uF 16V 0.2 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 187XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers