Manufacturer: AVX Corporation
Win Source Part Number: 738211-F720J158KMC
Series: F72, Frameless
Packaging: Reel - TR
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2824 (7260 Metric)
Mounting: SMD
Capacitance: 1500μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 140 mOhm
Manufacturer Size Code: M
Size: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 6.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
1500µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm
1500µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm
1500µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm
CAP TANT 1500UF 10% 6.3V 2824
Surface Mount Tantalum Capacitor, F72 Series, 1500 F, 10%, 6.3 V, 2824 [7260 Metric], M RoHS Compliant: Yes
CAP TANT 1500UF 10% 6.3V 2824
CAP TANT 1500UF 10% 6.3V 2824
| Win Source Electronics | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 738211-F720J158KMC | 478-8066-6-ND | 478-8066-2-ND | F720J158KMC | 52X6039 | F720J158KMC | F720J158KMC |
| Product Name | Tantalum Capacitors - F720J158KMC | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, F72 Series, 1500 F, 10%, 6.3 V, 2824 [7260 Metric], M Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |