Kyocera Corporation Film Capacitor CB047G0333JBC

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - CB047G0333JBC - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB047G0333JBC
Film Capacitor CB047G0333JBC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - 478-7487-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-7487-2-ND
Film Capacitors 478-7487-2-ND
0.033µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

0.033µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 478-7487-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-7487-6-ND
Film Capacitors 478-7487-6-ND
0.033µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

0.033µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 478-7487-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-7487-1-ND
Film Capacitors 478-7487-1-ND
0.033µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

0.033µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive 0.033uF 250V Capacitor
62-CB047G0333JBC
Automotive 0.033uF 250V Capacitor 62-CB047G0333JBC
Cap Film 0.033uF 250V PEN 5%( 5.8 X 5 X 2.2mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB047G0333JBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.033uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB047G0333JBC can be used for catalog matching and distributor lookup.

Cap Film 0.033uF 250V PEN 5%( 5.8 X 5 X 2.2mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB047G0333JBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.033uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB047G0333JBC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors CB047G0333JBC
CAP FILM 0.033UF 5% 250VDC 2220

CAP FILM 0.033UF 5% 250VDC 2220

Supplier's Site
Film Capacitors - CB047G0333JBC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CB047G0333JBC
Film Capacitors CB047G0333JBC
CAP FILM 0.033UF 5% 250VDC 2220

CAP FILM 0.033UF 5% 250VDC 2220

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CB047G0333JBC 478-7487-2-ND 478-7487-6-ND 62-CB047G0333JBC CB047G0333JBC CB047G0333JBC
Product Name Film Capacitor Film Capacitors Film Capacitors Automotive 0.033uF 250V Capacitor Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts
WVAC 250 volts 160 volts 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Polymer - 277XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details