Cap Film 1uF 63V PET-HT 10% (7.2 X 6.1mm) SMD 125°C Automotive AEC-Q200 T/R Product overview: CB052D0105KBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB052D0105KBC can be used for catalog matching and distributor lookup.
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2824 (7260 Metric)
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2824 (7260 Metric)
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2824 (7260 Metric)
Win Source Part Number: 989663-CB052D0105KBC
Category: Capacitors>Film Capacitors
Series: CB
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: General Purpose
Height - Seated (Max): 0.146" (3.70mm)
Standard Package: 2,250
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: ±10%
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Package / Case: 2824 (7260 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.240" W (7.20mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: KYOCERA AVX
Other Names: 478-11601-2,478-1160
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1UF 10% 63VDC 2824
CAP FILM 1UF 10% 63VDC 2824
CAP FILM 1UF 10% 63VDC 2824
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Richardson RFPD | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-CB052D0105KBC | 478-11601-2-ND | 478-11601-6-ND | 989663-CB052D0105KBC | CB052D0105KBC | CB052D0105KBC | CB052D0105KBC | CB052D0105KBC |
| Product Name | Automotive SMD 1uF 63V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | |||||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |