330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
Cap Tant Solid 330uF 10V D CASE 20% (7.3 X 4.3 X 2.8mm) Pad SMD 7343-31 0.15 Ohm 125°C Product overview: F751A337MDC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F751A337MDC can be used for catalog matching and distributor lookup.
CAP TANT 330UF 20% 10V 2917
CAPACITOR TANT, 330UF, 10V, 20%, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes
CAP TANT 330UF 20% 10V 2917
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8087-2-ND | 59-F751A337MDC | F751A337MDC | 58R4029 | F751A337MDC |
| Product Name | Tantalum Capacitors | SMD 330uF 10V 0.15 Ohm Capacitor | Tantalum Capacitors | Capacitor Tant, 330Uf, 10V, 20%, Smd, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |