2.2µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 12Ohm
2.2µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 12Ohm
2.2µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 12Ohm
CAPACITOR TANT, 2.2UF, 6.3V, 20%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:P; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP TANT 2.2UF 20% 6.3V 0805
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8118-1-ND | 478-8118-6-ND | 49H8674 | F920J225MPA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 2.2Uf, 6.3V, 20%, 0805, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |