0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2824 (7260 Metric)
0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2824 (7260 Metric)
0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2824 (7260 Metric)
Cap Film 0.47uF 100V PET-HT 10%( 7.2 X 6.1 X 4.4mm) SMD 125°C Automotive AEC-Q200 T/R Product overview: CB052E0474KBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.47uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB052E0474KBC can be used for catalog matching and distributor lookup.
Win Source Part Number: 967165-CB052E0474KBC
Category: Capacitors>Film Capacitors
Series: CB
Termination: Solder Pads
Package: Tape & Reel
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Standard Package: 2,250
Mounting: SMD (SMT)
Capacitance: 0.47 µF
Tolerance: ±10%
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Package / Case: 2824 (7260 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.240" W (7.20mm x 6.10mm)
Alternative Parts (Cross-Reference): ECW-U1474KCV; SMDTD03470TB00KQ00; F161WP474K063V; MKS2D034701E00KSSD; BFC237321474; MKT1822447015CB052E0
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: KYOCERA AVX
Other Names: 478-6229-6,478-6229-
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.47UF 10% 100VDC 2824
CAP FILM 0.47UF 10% 100VDC 2824
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-6229-1-ND | 478-6229-6-ND | 62-CB052E0474KBC | 967165-CB052E0474KBC | CB052E0474KBC | CB052E0474KBC | CB052E0474KBC |
| Product Name | Film Capacitors | Film Capacitors | Automotive SMD 0.47uF 100V Capacitor | Capacitors - Film Capacitors | Film Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |