470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
CAP TANT 470UF 20% 6.3V 2917
Capacitor,470uF,6.3V
CAP TANT 470UF 20% 6.3V 2917
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F910J477MNCAVX-ND | F910J477MNC | 54K5135 | F910J477MNC |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,470Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF |