Kyocera Corporation Tantalum Capacitors F750G108MDC

Description
1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm
Request a Quote Datasheet
Description
1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8073-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8073-6-ND
Tantalum Capacitors 478-8073-6-ND
1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm

1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8073-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8073-1-ND
Tantalum Capacitors 478-8073-1-ND
1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm

1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8073-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8073-2-ND
Tantalum Capacitors 478-8073-2-ND
1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm

1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1330032-F750G108MDC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330032-F750G108MDC
Capacitors - Tantalum Capacitors 1330032-F750G108MDC
Manufacturer: KYOCERA AVX Win Source Part Number: 1330032-F750G108MDC Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 120mOhm Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8073-6,478-8073- 1,478-8073-2 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330032-F750G108MDC
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 120mOhm
Manufacturer Size Code: D
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8073-6,478-8073-1,478-8073-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 1000uF 4V 0.12 Ohm Capacitor
59-F750G108MDC
SMD 1000uF 4V 0.12 Ohm Capacitor 59-F750G108MDC
Cap Tant Solid 1000uF 4V D CASE 20% (7.3 X 4.3 X 2.8mm) Pad SMD 7343-31 0.12 Ohm 125°C Product overview: F750G108MDC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 4V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 4V, 0.12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750G108MDC can be used for catalog matching and distributor lookup.

Cap Tant Solid 1000uF 4V D CASE 20% (7.3 X 4.3 X 2.8mm) Pad SMD 7343-31 0.12 Ohm 125°C Product overview: F750G108MDC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 4V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 4V, 0.12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750G108MDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F750G108MDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F750G108MDC
Capacitors - Tantalum Capacitors F750G108MDC
CAP TANT 1000UF 20% 4V 2917

CAP TANT 1000UF 20% 4V 2917

Supplier's Site
Capacitor Tant, 1000Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 58R4015 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1000Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
58R4015
Capacitor Tant, 1000Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 58R4015
CAPACITOR TANT, 1000UF, 4V, 20%, SMD, FULL REEL; Capacitance:1000µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

CAPACITOR TANT, 1000UF, 4V, 20%, SMD, FULL REEL; Capacitance:1000µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F750G108MDC - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F750G108MDC
Tantalum Capacitors F750G108MDC
CAP TANT 1000UF 20% 4V 2917

CAP TANT 1000UF 20% 4V 2917

Supplier's Site Datasheet
Tantalum Capacitors - F750G108MDC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F750G108MDC
Tantalum Capacitors F750G108MDC
CAP TANT 1000UF 20% 4V 2917

CAP TANT 1000UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8073-6-ND 478-8073-1-ND 1330032-F750G108MDC 59-F750G108MDC F750G108MDC 58R4015 F750G108MDC F750G108MDC
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 1000uF 4V 0.12 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitor Tant, 1000Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers