Kyocera Corporation Tantalum Capacitors F751A227MDC

Description
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F751A227MDCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F751A227MDCAVX-ND
Tantalum Capacitors F751A227MDCAVX-ND
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitor Tant, 220Uf, 10V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 13J1166 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 10V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
13J1166
Capacitor Tant, 220Uf, 10V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 13J1166
CAPACITOR TANT, 220UF, 10V, 20%, SMD, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mARoHS Compliant: Yes

CAPACITOR TANT, 220UF, 10V, 20%, SMD, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:866mARoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F751A227MDC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F751A227MDC
Tantalum Capacitors F751A227MDC
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F751A227MDCAVX-ND 13J1166 F751A227MDC
Product Name Tantalum Capacitors Capacitor Tant, 220Uf, 10V, 20%, Smd, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Tantalum Capacitors - TAS107K010P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details