100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 220mOhm
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 220mOhm
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 220mOhm
CAP TANT 100UF 20% 16V 2812
CAPACITOR TANT, 100UF, 16V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.22ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes
CAP TANT 100UF 20% 16V 2812
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8090-6-ND | 478-8090-1-ND | F751C107MCC | 58R4031 | F751C107MCC |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 100Uf, 16V, 20%, Smd, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |