Cap Tant Solid 4.7uF 10V P CASE 20%( 2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 6 Ohm 125°C T/R Product overview: F921A475MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921A475MPA can be used for catalog matching and distributor lookup.
Tantalum Capacitor 1206 6.3V 100uF 10%
Tantalum Capacitor 0805 10V 4.7uF
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm
CAP TANT 4.7UF 20% 10V 0805
CAP TANT 4.7UF 20% 10V 0805
CAP TANT 4.7UF 20% 10V 0805
TANTALUM CAPACITOR, 4.7UF, 10V, 6 OHM, 0.2, 2012-12; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:P; Failure Rate:-; Case Size:0805 RoHS Compliant: Yes
CAP, 4.7µF, 10V, 20%; Capacitance:4.7µF; Voltage Rating:10V; Tantalum Capacitor Case:0805 [2012 Metric]; Product Range:F92 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP, 4.7UF, 10V, TANT, CASE P ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F921A475MPA | 1361193 | 478-8125-6-ND | 478-8125-1-ND | F921A475MPA | F921A475MPA | F921A475MPA | 58R3244 | 55AC2225 | 66AH5821 |
| Product Name | SMD 4.7uF 10V 6 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 10V, 6 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx | Cap, 4.7Μf, 10V, 20%; Capacitance Kyocera Avx | Cap, 4.7Uf, 10V, Tant, Case P Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | |||||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel | Tape Reel |