Kyocera Corporation Tantalum Capacitors F921A685MAA

Description
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F921A685MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F921A685MAAAVX-ND
Tantalum Capacitors F921A685MAAAVX-ND
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm

6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F921A685MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F921A685MAA
Capacitors - Tantalum Capacitors F921A685MAA
CAP TANT 6.8UF 20% 10V 1206

CAP TANT 6.8UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - F921A685MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921A685MAA
Tantalum Capacitors F921A685MAA
CAP TANT 6.8UF 20% 10V 1206

CAP TANT 6.8UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F921A685MAAAVX-ND F921A685MAA F921A685MAA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers