Kyocera Corporation Tantalum Capacitors F920G476MBA

Description
47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.7Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F920G476MBAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F920G476MBAAVX-ND
Tantalum Capacitors F920G476MBAAVX-ND
47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.7Ohm

47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F920G476MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F920G476MBA
Capacitors - Tantalum Capacitors F920G476MBA
CAP TANT 47UF 20% 4V 1411

CAP TANT 47UF 20% 4V 1411

Supplier's Site
Tantalum Capacitors - F920G476MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F920G476MBA
Tantalum Capacitors F920G476MBA
CAP TANT 47UF 20% 4V 1411

CAP TANT 47UF 20% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F920G476MBAAVX-ND F920G476MBA F920G476MBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers