Kyocera Corporation SMD 2200uF 6.3V 0.08 Ohm Capacitor F750J228MMCAQ2

Description
Cap Tant Solid 2200uF 6.3V M CASE 20% (7.2 X 6 X 2.8mm) Pad SMD 7260-28 0.08 Ohm 125°C T/R Product overview: F750J228MMCAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2200uF, 6.3V, 0.08 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2200uF, 6.3V, 0.08 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750J228MMCAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 2200uF 6.3V M CASE 20% (7.2 X 6 X 2.8mm) Pad SMD 7260-28 0.08 Ohm 125°C T/R Product overview: F750J228MMCAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2200uF, 6.3V, 0.08 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2200uF, 6.3V, 0.08 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750J228MMCAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2200uF 6.3V 0.08 Ohm Capacitor
59-F750J228MMCAQ2
SMD 2200uF 6.3V 0.08 Ohm Capacitor 59-F750J228MMCAQ2
Cap Tant Solid 2200uF 6.3V M CASE 20% (7.2 X 6 X 2.8mm) Pad SMD 7260-28 0.08 Ohm 125°C T/R Product overview: F750J228MMCAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2200uF, 6.3V, 0.08 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2200uF, 6.3V, 0.08 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750J228MMCAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 2200uF 6.3V M CASE 20% (7.2 X 6 X 2.8mm) Pad SMD 7260-28 0.08 Ohm 125°C T/R Product overview: F750J228MMCAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2200uF, 6.3V, 0.08 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2200uF, 6.3V, 0.08 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750J228MMCAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-12150-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12150-6-ND
Tantalum Capacitors 478-12150-6-ND
2200µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm @ 100kHz

2200µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12150-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12150-1-ND
Tantalum Capacitors 478-12150-1-ND
2200µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm @ 100kHz

2200µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12150-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12150-2-ND
Tantalum Capacitors 478-12150-2-ND
2200µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm @ 100kHz

2200µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1058367-F750J228MMCAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1058367-F750J228MMCAQ2
Capacitors - Tantalum Capacitors 1058367-F750J228MMCAQ2
Win Source Part Number: 1058367-F750J228MMCA Q2 Category: Capacitors>Tantalum Capacitors Series: F75 Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 80mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: M Package / Case: 2824 (7260 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-12150-1,478-1215 0-6,478-12150-2

Win Source Part Number: 1058367-F750J228MMCAQ2
Category: Capacitors>Tantalum Capacitors
Series: F75
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 80mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Manufacturer Size Code: M
Package / Case: 2824 (7260 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-12150-1,478-12150-6,478-12150-2

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
F750J228MMCAQ2
Tantalum Capacitors F750J228MMCAQ2
CAP TANT 2200UF 20% 6.3V 2824

CAP TANT 2200UF 20% 6.3V 2824

Supplier's Site Datasheet
Cap, 2200Uf, 6.3V, Tant, Case M; Capacitance Kyocera Avx - 99AC9225 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 6.3V, Tant, Case M; Capacitance Kyocera Avx
99AC9225
Cap, 2200Uf, 6.3V, Tant, Case M; Capacitance Kyocera Avx 99AC9225
CAP, 2200UF, 6.3V, TANT, CASE M; Capacitance:2200µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2824 [7260 Metric]; Product Range:F75 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 2200UF, 6.3V, TANT, CASE M; Capacitance:2200µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2824 [7260 Metric]; Product Range:F75 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F750J228MMCAQ2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F750J228MMCAQ2
Capacitors - Tantalum Capacitors F750J228MMCAQ2
CAP TANT 2200UF 20% 6.3V 2824

CAP TANT 2200UF 20% 6.3V 2824

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F750J228MMCAQ2 478-12150-6-ND 478-12150-1-ND 1058367-F750J228MMCAQ2 F750J228MMCAQ2 99AC9225 F750J228MMCAQ2
Product Name SMD 2200uF 6.3V 0.08 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 2200Uf, 6.3V, Tant, Case M; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details