Kyocera Corporation Tantalum Capacitors F751C157MDC

Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 220mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 220mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8092-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8092-2-ND
Tantalum Capacitors 478-8092-2-ND
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 220mOhm

150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 220mOhm

Buy Now Datasheet
Capacitor Tant, 150Uf, 16V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 58R4032 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf, 16V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
58R4032
Capacitor Tant, 150Uf, 16V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 58R4032
CAPACITOR TANT, 150UF, 16V, 20%, SMD, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.22ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

CAPACITOR TANT, 150UF, 16V, 20%, SMD, FULL REEL; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.22ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F751C157MDC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F751C157MDC
Tantalum Capacitors F751C157MDC
CAP TANT 150UF 20% 16V 2917

CAP TANT 150UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-8092-2-ND 58R4032 F751C157MDC
Product Name Tantalum Capacitors Capacitor Tant, 150Uf, 16V, 20%, Smd, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details