Kyocera Corporation Tantalum Capacitors F721C336MRC

Description
33µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 900mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F721C336MRCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F721C336MRCAVX-ND
Tantalum Capacitors F721C336MRCAVX-ND
33µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 900mOhm

33µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 900mOhm

Buy Now Datasheet
Capacitor Tant, 33Uf, 16V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 58R4012 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
58R4012
Capacitor Tant, 33Uf, 16V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 58R4012
CAPACITOR TANT, 33UF, 16V, 20%, SMD, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:408mA RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 20%, SMD, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:408mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F721C336MRC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F721C336MRC
Capacitors - Tantalum Capacitors F721C336MRC
CAP TANT 33UF 20% 16V 2824

CAP TANT 33UF 20% 16V 2824

Supplier's Site
Shenzhen, China
Tantalum Capacitors
F721C336MRC
Tantalum Capacitors F721C336MRC
CAP TANT 33UF 20% 16V 2824

CAP TANT 33UF 20% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F721C336MRCAVX-ND 58R4012 F721C336MRC F721C336MRC
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 16V, 20%, Smd, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 227XMPL2R5MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details