Kyocera Corporation SMD 10uF 4V 6 Ohm Capacitor F920G106MPA

Description
Cap Tant Solid 10uF 4V P CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 6 Ohm 125°C T/R Product overview: F920G106MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 4V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 4V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F920G106MPA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 4V P CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 6 Ohm 125°C T/R Product overview: F920G106MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 4V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 4V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F920G106MPA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 4V 6 Ohm Capacitor
59-F920G106MPA
SMD 10uF 4V 6 Ohm Capacitor 59-F920G106MPA
Cap Tant Solid 10uF 4V P CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 6 Ohm 125°C T/R Product overview: F920G106MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 4V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 4V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F920G106MPA can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 4V P CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 6 Ohm 125°C T/R Product overview: F920G106MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 4V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 4V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F920G106MPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-F920G106MPADKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F920G106MPADKR-ND
Tantalum Capacitors 478-F920G106MPADKR-ND
CAP TANT 10UF 20% 4V 0805

CAP TANT 10UF 20% 4V 0805

Buy Now Datasheet
Tantalum Capacitors - 478-F920G106MPATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F920G106MPATR-ND
Tantalum Capacitors 478-F920G106MPATR-ND
10µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 6Ohm

10µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F920G106MPACT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F920G106MPACT-ND
Tantalum Capacitors 478-F920G106MPACT-ND
CAP TANT 10UF 20% 4V 0805

CAP TANT 10UF 20% 4V 0805

Buy Now Datasheet
Capacitor Tant, 10Uf, 4V, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 49H8651 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 4V, 20%, 0805, Full Reel; Capacitance Kyocera Avx
49H8651
Capacitor Tant, 10Uf, 4V, 20%, 0805, Full Reel; Capacitance Kyocera Avx 49H8651
CAPACITOR TANT, 10UF, 4V, 20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:71mA RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 4V, 20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:71mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F920G106MPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F920G106MPA
Capacitors - Tantalum Capacitors F920G106MPA
CAP TANT 10UF 20% 4V 0805

CAP TANT 10UF 20% 4V 0805

Supplier's Site
Tantalum Capacitors - F920G106MPA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F920G106MPA
Tantalum Capacitors F920G106MPA
CAP TANT 10UF 20% 4V 0805

CAP TANT 10UF 20% 4V 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F920G106MPA 478-F920G106MPADKR-ND 478-F920G106MPATR-ND 49H8651 F920G106MPA F920G106MPA
Product Name SMD 10uF 4V 6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 4V, 20%, 0805, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details