Kyocera Corporation Tantalum Capacitors F721A108MMC

Description
CAP TANT 1000UF 20% 10V 2824
Request a Quote Datasheet
Description
CAP TANT 1000UF 20% 10V 2824
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-F721A108MMCDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F721A108MMCDKR-ND
Tantalum Capacitors 478-F721A108MMCDKR-ND
CAP TANT 1000UF 20% 10V 2824

CAP TANT 1000UF 20% 10V 2824

Buy Now Datasheet
Tantalum Capacitors - 478-F721A108MMCTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F721A108MMCTR-ND
Tantalum Capacitors 478-F721A108MMCTR-ND
1000µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm

1000µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-F721A108MMCCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F721A108MMCCT-ND
Tantalum Capacitors 478-F721A108MMCCT-ND
CAP TANT 1000UF 20% 10V 2824

CAP TANT 1000UF 20% 10V 2824

Buy Now Datasheet
Tantalum Capacitors - F721A108MMC - 774362-F721A108MMC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F721A108MMC
774362-F721A108MMC
Tantalum Capacitors - F721A108MMC 774362-F721A108MMC
Manufacturer: AVX Corporation Win Source Part Number: 774362-F721A108MMC Series: F72, Frameless Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2824 (7260 Metric) Mounting: SMD Capacitance: 1000μF Tolerance: ±20% ESR (Equivalent Series Resistance): 140 mOhm Manufacturer Size Code: M Family Name: F72 Categories: Capacitors Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): F721A108KMC; ECCN: EAR99 Country of Origin: El Salvador, Japan Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 774362-F721A108MMC
Series: F72, Frameless
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2824 (7260 Metric)
Mounting: SMD
Capacitance: 1000μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 140 mOhm
Manufacturer Size Code: M
Family Name: F72
Categories: Capacitors
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): F721A108KMC;
ECCN: EAR99
Country of Origin: El Salvador, Japan
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
F721A108MMC
Tantalum Capacitors F721A108MMC
CAP TANT 1000UF 20% 10V 2824

CAP TANT 1000UF 20% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-F721A108MMCDKR-ND 478-F721A108MMCTR-ND 774362-F721A108MMC F721A108MMC
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F721A108MMC Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 338-4419-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers