AVX Corporation Tantalum Capacitors F921C105MPA

Description
1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8126-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8126-2-ND
Tantalum Capacitors 478-8126-2-ND
1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm

1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8126-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8126-1-ND
Tantalum Capacitors 478-8126-1-ND
1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm

1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8126-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8126-6-ND
Tantalum Capacitors 478-8126-6-ND
1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm

1µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - F921C105MPA - 871431-F921C105MPA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F921C105MPA
871431-F921C105MPA
Tantalum Capacitors - F921C105MPA 871431-F921C105MPA
Manufacturer: AVX Corporation Win Source Part Number: 871431-F921C105MPA Series: F92 Operating Temperature Range: -55°C ~ 125°C Features: 1 µF Molded Tantalum Capacitors 16 V 0805 (2012 Metric) 12Ohm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8126-2, 478-8126-1, 478-8126-6

Manufacturer: AVX Corporation
Win Source Part Number: 871431-F921C105MPA
Series: F92
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF Molded Tantalum Capacitors 16 V 0805 (2012 Metric) 12Ohm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8126-2, 478-8126-1, 478-8126-6

Buy Now Datasheet
Tantalum Capacitors - 1362613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1362613
Tantalum Capacitors 1362613
Tantalum Capacitor 1210 6.3V 100uF 10%

Tantalum Capacitor 1210 6.3V 100uF 10%

Supplier's Site
Tantalum Capacitors - 1361194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1361194
Tantalum Capacitors 1361194
Tantalum Capacitor 1210 6.3V 100uF 10%

Tantalum Capacitor 1210 6.3V 100uF 10%

Supplier's Site
Tantalum Capacitor, 1Uf, 16V, 12 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx - 58R3245 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 16V, 12 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx
58R3245
Tantalum Capacitor, 1Uf, 16V, 12 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx 58R3245
TANTALUM CAPACITOR, 1UF, 16V, 12 OHM, 0.2, 2012-12; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:50mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 16V, 12 OHM, 0.2, 2012-12; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 16V, 12 Ohm, 0.2, 2012-12, Full Reel; Capacitance Kyocera Avx - 49H8702 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 16V, 12 Ohm, 0.2, 2012-12, Full Reel; Capacitance Kyocera Avx
49H8702
Tantalum Capacitor, 1Uf, 16V, 12 Ohm, 0.2, 2012-12, Full Reel; Capacitance Kyocera Avx 49H8702
TANTALUM CAPACITOR, 1UF, 16V, 12 OHM, 0.2, 2012-12, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:P; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 16V, 12 OHM, 0.2, 2012-12, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:P; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 16V, 20%; Capacitance Kyocera Avx - 55AC2226 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 16V, 20%; Capacitance Kyocera Avx
55AC2226
Cap, 1Μf, 16V, 20%; Capacitance Kyocera Avx 55AC2226
CAP, 1µF, 16V, 20%; Capacitance:1µF; Voltage Rating:16V; Tantalum Capacitor Case:0805 [2012 Metric]; Product Range:F92 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:12ohm; RoHS Compliant: Yes

CAP, 1µF, 16V, 20%; Capacitance:1µF; Voltage Rating:16V; Tantalum Capacitor Case:0805 [2012 Metric]; Product Range:F92 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:12ohm; RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F921C105MPA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921C105MPA
Tantalum Capacitors F921C105MPA
CAP TANT 1UF 20% 16V 0805

CAP TANT 1UF 20% 16V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F921C105MPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F921C105MPA
Capacitors - Tantalum Capacitors F921C105MPA
CAP TANT 1UF 20% 16V 0805

CAP TANT 1UF 20% 16V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8126-2-ND 478-8126-6-ND 871431-F921C105MPA 1362613 58R3245 55AC2226 F921C105MPA F921C105MPA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F921C105MPA Tantalum Capacitors Tantalum Capacitor, 1Uf, 16V, 12 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx Cap, 1Μf, 16V, 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum; Electrolytic Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers