Kyocera Corporation 3.3UF 10V Capacitor F921A335MAA

Description
CAP TANT 3.3UF 20% 10V 1206 Product overview: F921A335MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921A335MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 3.3UF 20% 10V 1206 Product overview: F921A335MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921A335MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3UF 10V Capacitor
59-F921A335MAA
3.3UF 10V Capacitor 59-F921A335MAA
CAP TANT 3.3UF 20% 10V 1206 Product overview: F921A335MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921A335MAA can be used for catalog matching and distributor lookup.

CAP TANT 3.3UF 20% 10V 1206 Product overview: F921A335MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921A335MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F921A335MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F921A335MAAAVX-ND
Tantalum Capacitors F921A335MAAAVX-ND
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 7Ohm

3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 982691-F921A335MAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
982691-F921A335MAA
Capacitors - Tantalum Capacitors 982691-F921A335MAA
Win Source Part Number: 982691-F921A335MAA Category: Capacitors>Tantalum Capacitors Series: F92 Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.051" (1.30mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 3.3 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 7Ohm Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: F921A335MAAAVX

Win Source Part Number: 982691-F921A335MAA
Category: Capacitors>Tantalum Capacitors
Series: F92
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 3.3 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 7Ohm
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: F921A335MAAAVX

Buy Now Datasheet
Tantalum Capacitors - F921A335MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921A335MAA
Tantalum Capacitors F921A335MAA
CAP TANT 3.3UF 20% 10V 1206

CAP TANT 3.3UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F921A335MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F921A335MAA
Capacitors - Tantalum Capacitors F921A335MAA
CAP TANT 3.3UF 20% 10V 1206

CAP TANT 3.3UF 20% 10V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F921A335MAA F921A335MAAAVX-ND 982691-F921A335MAA F921A335MAA F921A335MAA
Product Name 3.3UF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 105AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details