AVX Corporation Ceramic Capacitors - CM105X5R104K25AT CM105X5R104K25AT

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052463-CM105X5R104K 25AT Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X5R
Request a Quote
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052463-CM105X5R104K 25AT Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X5R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CM105X5R104K25AT - 1052463-CM105X5R104K25AT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CM105X5R104K25AT
1052463-CM105X5R104K25AT
Ceramic Capacitors - CM105X5R104K25AT 1052463-CM105X5R104K25AT
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052463-CM105X5R104K 25AT Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X5R

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052463-CM105X5R104K25AT
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Dielectric: X5R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1052463-CM105X5R104K25AT
Product Name Ceramic Capacitors - CM105X5R104K25AT
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers