Kyocera Corporation Tantalum Capacitors F911A686MCC

Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F911A686MCCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F911A686MCCAVX-ND
Tantalum Capacitors F911A686MCCAVX-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Capacitor,68Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54K5140 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54K5140
Capacitor,68Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54K5140
Capacitor,68uF,10VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,68uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F911A686MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F911A686MCC
Capacitors - Tantalum Capacitors F911A686MCC
CAP TANT 68UF 20% 10V 2312

CAP TANT 68UF 20% 10V 2312

Supplier's Site
Tantalum Capacitors - F911A686MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F911A686MCC
Tantalum Capacitors F911A686MCC
CAP TANT 68UF 20% 10V 2312

CAP TANT 68UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F911A686MCCAVX-ND 54K5140 F911A686MCC F911A686MCC
Product Name Tantalum Capacitors Capacitor,68Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details