Kyocera Corporation 1.5UF 16V 16 V Capacitor F921C155MPA

Description
CAP TANT 1.5UF 20% 16V 0805 / 1.5 µF Molded Tantalum Capacitors 16 V 0805 (2012 Metric) 12Ohm Product overview: F921C155MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 16V, 16 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 16V, 16 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921C155MPA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 1.5UF 20% 16V 0805 / 1.5 µF Molded Tantalum Capacitors 16 V 0805 (2012 Metric) 12Ohm Product overview: F921C155MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 16V, 16 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 16V, 16 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921C155MPA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5UF 16V 16 V Capacitor
59-F921C155MPA
1.5UF 16V 16 V Capacitor 59-F921C155MPA
CAP TANT 1.5UF 20% 16V 0805 / 1.5 µF Molded Tantalum Capacitors 16 V 0805 (2012 Metric) 12Ohm Product overview: F921C155MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 16V, 16 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 16V, 16 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921C155MPA can be used for catalog matching and distributor lookup.

CAP TANT 1.5UF 20% 16V 0805 / 1.5 µF Molded Tantalum Capacitors 16 V 0805 (2012 Metric) 12Ohm Product overview: F921C155MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 16V, 16 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 16V, 16 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921C155MPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1382053-F921C155MPA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1382053-F921C155MPA
Capacitors - Tantalum Capacitors 1382053-F921C155MPA
Win Source Part Number: 1382053-F921C155MPA Category: Capacitors>Tantalum Capacitors Series: F92 Type: Molded Features: General Purpose Package: Tape & Reel (TR) Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 pcs Capacitance: 1.5 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 12Ohm Manufacturer Size Code: P Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: AVX Corp/Kyocera Corp Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382053-F921C155MPA
Category: Capacitors>Tantalum Capacitors
Series: F92
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000 pcs
Capacitance: 1.5 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 12Ohm
Manufacturer Size Code: P
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: AVX Corp/Kyocera Corp
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 59-F921C155MPA 1382053-F921C155MPA
Product Name 1.5UF 16V 16 V Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814571 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details